OSRAM Opto Semiconductors Optics - LEDs - Light Pipes - LCWJDSH.EC LCWJDSH.EC

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961567-LCWJDSH.EC Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961567-LCWJDSH.EC Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LCWJDSH.EC - 961567-LCWJDSH.EC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LCWJDSH.EC
961567-LCWJDSH.EC
Optics - LEDs - Light Pipes - LCWJDSH.EC 961567-LCWJDSH.EC
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961567-LCWJDSH.EC Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961567-LCWJDSH.EC
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 961567-LCWJDSH.EC
Product Name Optics - LEDs - Light Pipes - LCWJDSH.EC
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 1497-1423-2-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 461 to 632 nm (4610 to 6320 Å)
View Details