OSRAM Opto Semiconductors Golden DRAGON LED LCW W5SM

Description
Golden DRAGON, warm white, ThinGaN, chip level conversion, 1000 mA max. current Product Features Package: white SMD package, colorless clear silicone resin chip level conversion Feature of the device: high efficient lightsource at low space Color: Cx = 0.42, Cy = 0.40 acc. to CIE 1931 (warm white); CRI (typ.) = 80; CTR = 2500 K - 4800 K Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 87 lm/W (warm white) at 3500 K Optical efficiency (max.): 87 lm/W at 100 mA (3500 K) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 24 mm tape with 800 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
Golden DRAGON, warm white, ThinGaN, chip level conversion, 1000 mA max. current Product Features Package: white SMD package, colorless clear silicone resin chip level conversion Feature of the device: high efficient lightsource at low space Color: Cx = 0.42, Cy = 0.40 acc. to CIE 1931 (warm white); CRI (typ.) = 80; CTR = 2500 K - 4800 K Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 87 lm/W (warm white) at 3500 K Optical efficiency (max.): 87 lm/W at 100 mA (3500 K) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 24 mm tape with 800 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
Golden DRAGON LED - LCW W5SM - OSRAM Opto Semiconductors
San Jose, CA, USA
Golden DRAGON LED
LCW W5SM
Golden DRAGON LED LCW W5SM
Golden DRAGON, warm white, ThinGaN, chip level conversion, 1000 mA max. current Product Features Package: white SMD package, colorless clear silicone resin chip level conversion Feature of the device: high efficient lightsource at low space Color: Cx = 0.42, Cy = 0.40 acc. to CIE 1931 (warm white); CRI (typ.) = 80; CTR = 2500 K - 4800 K Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 87 lm/W (warm white) at 3500 K Optical efficiency (max.): 87 lm/W at 100 mA (3500 K) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 24 mm tape with 800 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Golden DRAGON, warm white, ThinGaN, chip level conversion, 1000 mA max. current

Product Features

  • Package: white SMD package, colorless clear silicone resin chip level conversion
  • Feature of the device: high efficient lightsource at low space
  • Color: Cx = 0.42, Cy = 0.40 acc. to CIE 1931 (warm white); CRI (typ.) = 80; CTR = 2500 K - 4800 K
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN
  • Optical efficiency (typ.): 87 lm/W (warm white) at 3500 K
  • Optical efficiency (max.): 87 lm/W at 100 mA (3500 K)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 24 mm tape with 800 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LCW W5SM
Product Name Golden DRAGON LED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE4047W-UB - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
DURIS® low and mid power LEDs - GD DASPA1.14 - OSRAM Opto Semiconductors
Specs
LED Type Blue
Peak Wavelength 445 nm (4450 Å)
Viewing Angle 105 degrees
View Details