OSRAM Opto Semiconductors Advanced Power TOPLED LCW G6CP

Description
Advanced Power TOPLED, enhanced optical Power LED (ThinGaN), warm white (CW), white PLCC-6 package, clear silicone resin Product Features Package: white SMT package colorless clear silicone resin Feature of the device: very low thermal resistance high optical power Color: Cx = 0.42, Cy = 0.40 acc. to CIE 1931 (warm white); CRI (typ.) = 80; CTR = 2500 K - 4800 K Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 51 lm/W (warm white) at 3500 K Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Advanced Power TOPLED, enhanced optical Power LED (ThinGaN), warm white (CW), white PLCC-6 package, clear silicone resin Product Features Package: white SMT package colorless clear silicone resin Feature of the device: very low thermal resistance high optical power Color: Cx = 0.42, Cy = 0.40 acc. to CIE 1931 (warm white); CRI (typ.) = 80; CTR = 2500 K - 4800 K Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 51 lm/W (warm white) at 3500 K Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Advanced Power TOPLED - LCW G6CP - OSRAM Opto Semiconductors
San Jose, CA, USA
Advanced Power TOPLED
LCW G6CP
Advanced Power TOPLED LCW G6CP
Advanced Power TOPLED, enhanced optical Power LED (ThinGaN), warm white (CW), white PLCC-6 package, clear silicone resin Product Features Package: white SMT package colorless clear silicone resin Feature of the device: very low thermal resistance high optical power Color: Cx = 0.42, Cy = 0.40 acc. to CIE 1931 (warm white); CRI (typ.) = 80; CTR = 2500 K - 4800 K Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 51 lm/W (warm white) at 3500 K Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Advanced Power TOPLED, enhanced optical Power LED (ThinGaN), warm white (CW), white PLCC-6 package, clear silicone resin

Product Features

  • Package: white SMT package colorless clear silicone resin
  • Feature of the device: very low thermal resistance high optical power
  • Color: Cx = 0.42, Cy = 0.40 acc. to CIE 1931 (warm white); CRI (typ.) = 80; CTR = 2500 K - 4800 K
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN
  • Optical efficiency (typ.): 51 lm/W (warm white) at 3500 K
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 1000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LCW G6CP
Product Name Advanced Power TOPLED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Chips - OPC8100-37 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 810 nm (8100 Å)
View Details