ams-OSRAM AG LED Indication - Discrete - LCW E6SG-V1AB-4U9X LCW E6SG-V1AB-4U9X

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 844280-LCW E6SG-V1AB-4U9X Series: Power TOPLED® Features: White, Warm 2700K LED Indication - Discrete 3.4V 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: LCW E6SG-V1AB-4U9X-S-Z, Q65110A7736, 475-2609-6, 475-2609-2, 475-2609-1, LCWE6SGV1AB4U9X
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 844280-LCW E6SG-V1AB-4U9X Series: Power TOPLED® Features: White, Warm 2700K LED Indication - Discrete 3.4V 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: LCW E6SG-V1AB-4U9X-S-Z, Q65110A7736, 475-2609-6, 475-2609-2, 475-2609-1, LCWE6SGV1AB4U9X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LCW E6SG-V1AB-4U9X
844280-LCW E6SG-V1AB-4U9X
LED Indication - Discrete - LCW E6SG-V1AB-4U9X 844280-LCW E6SG-V1AB-4U9X
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 844280-LCW E6SG-V1AB-4U9X Series: Power TOPLED® Features: White, Warm 2700K LED Indication - Discrete 3.4V 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: LCW E6SG-V1AB-4U9X-S-Z, Q65110A7736, 475-2609-6, 475-2609-2, 475-2609-1, LCWE6SGV1AB4U9X

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 844280-LCW E6SG-V1AB-4U9X
Series: Power TOPLED®
Features: White, Warm 2700K LED Indication - Discrete 3.4V 4-PLCC
Package: Reel - TR
Package: 4-PLCC
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 4-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: LCW E6SG-V1AB-4U9X-S-Z, Q65110A7736, 475-2609-6, 475-2609-2, 475-2609-1, LCWE6SGV1AB4U9X

Buy Now Datasheet
LED Indication - Discrete - 475-LCWE6SG-V1AB-4U9XTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
475-LCWE6SG-V1AB-4U9XTR-ND
LED Indication - Discrete 475-LCWE6SG-V1AB-4U9XTR-ND
White, Warm 2700K LED Indication - Discrete 3.4V 4-PLCC

White, Warm 2700K LED Indication - Discrete 3.4V 4-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 844280-LCW E6SG-V1AB-4U9X 475-LCWE6SG-V1AB-4U9XTR-ND
Product Name LED Indication - Discrete - LCW E6SG-V1AB-4U9X LED Indication - Discrete
LED Package: 4-PLCC
LED Type White
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details