OSRAM Opto Semiconductors Power TOPLED LCP E6SC

Description
Higher current due to enhanced internal heat distribution Product Features Package: white PLCC-4 package colored diffused silicone resin Feature of the device: long life time up to 50.000 hours at 25°C due to enhanced resin material Color: Cx = 0.39, Cy = 0.58 acc. to CIE 1931 (pure green) Viewing angle at 50 % IV: 120 Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Higher current due to enhanced internal heat distribution Product Features Package: white PLCC-4 package colored diffused silicone resin Feature of the device: long life time up to 50.000 hours at 25°C due to enhanced resin material Color: Cx = 0.39, Cy = 0.58 acc. to CIE 1931 (pure green) Viewing angle at 50 % IV: 120 Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Power TOPLED - LCP E6SC - OSRAM Opto Semiconductors
San Jose, CA, USA
Power TOPLED
LCP E6SC
Power TOPLED LCP E6SC
Higher current due to enhanced internal heat distribution Product Features Package: white PLCC-4 package colored diffused silicone resin Feature of the device: long life time up to 50.000 hours at 25°C due to enhanced resin material Color: Cx = 0.39, Cy = 0.58 acc. to CIE 1931 (pure green) Viewing angle at 50 % IV: 120 Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Higher current due to enhanced internal heat distribution

Product Features

  • Package: white PLCC-4 package colored diffused silicone resin
  • Feature of the device: long life time up to 50.000 hours at 25°C due to enhanced resin material
  • Color: Cx = 0.39, Cy = 0.58 acc. to CIE 1931 (pure green)
  • Viewing angle at 50 % IV: 120
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LCP E6SC
Product Name Power TOPLED
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details