OSRAM Opto Semiconductors TOPLED LCB TVSG

Description
TOPLED, color on demand blue (0.2, 0.3), extremely wide viewing angle Product Features Package: white PLCC-2 package colored diffused silicone resin Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides Color: Cx = 0.20, Cy = 0.30 acc. to CIE 1931 (color on demand blue) Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
TOPLED, color on demand blue (0.2, 0.3), extremely wide viewing angle Product Features Package: white PLCC-2 package colored diffused silicone resin Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides Color: Cx = 0.20, Cy = 0.30 acc. to CIE 1931 (color on demand blue) Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
TOPLED LCB TVSG
TOPLED, color on demand blue (0.2, 0.3), extremely wide viewing angle Product Features Package: white PLCC-2 package colored diffused silicone resin Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides Color: Cx = 0.20, Cy = 0.30 acc. to CIE 1931 (color on demand blue) Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

TOPLED, color on demand blue (0.2, 0.3), extremely wide viewing angle

Product Features

  • Package: white PLCC-2 package colored diffused silicone resin
  • Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides
  • Color: Cx = 0.20, Cy = 0.30 acc. to CIE 1931 (color on demand blue)
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN (UX:3)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LCB TVSG
Product Name TOPLED
LED Type Blue; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details