OSRAM Opto Semiconductors Advanced Power TOPLED LCB G6SP

Description
Advanced Power TOPLED, color on demand blue (0.2, 0.3), very low thermal resistance Product Features Package: white SMT package colored diffused silicone resin Feature of the device: very low thermal resistance high optical power Color: Cx = 0.20, Cy = 0.30 acc. to CIE 1931 (color on demand blue) Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 46 lm/W (color on demand blue) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on ˆ… 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Advanced Power TOPLED, color on demand blue (0.2, 0.3), very low thermal resistance Product Features Package: white SMT package colored diffused silicone resin Feature of the device: very low thermal resistance high optical power Color: Cx = 0.20, Cy = 0.30 acc. to CIE 1931 (color on demand blue) Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 46 lm/W (color on demand blue) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on ˆ… 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Advanced Power TOPLED - LCB G6SP - OSRAM Opto Semiconductors
San Jose, CA, USA
Advanced Power TOPLED
LCB G6SP
Advanced Power TOPLED LCB G6SP
Advanced Power TOPLED, color on demand blue (0.2, 0.3), very low thermal resistance Product Features Package: white SMT package colored diffused silicone resin Feature of the device: very low thermal resistance high optical power Color: Cx = 0.20, Cy = 0.30 acc. to CIE 1931 (color on demand blue) Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 46 lm/W (color on demand blue) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on ˆ… 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Advanced Power TOPLED, color on demand blue (0.2, 0.3), very low thermal resistance
Product Features

  • Package: white SMT package colored diffused silicone resin
  • Feature of the device: very low thermal resistance high optical power
  • Color: Cx = 0.20, Cy = 0.30 acc. to CIE 1931 (color on demand blue)
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN
  • Optical efficiency (typ.): 46 lm/W (color on demand blue)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 1000 pcs. on ˆ… 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LCB G6SP
Product Name Advanced Power TOPLED
LED Type Blue; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LEDs - 1682436 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.8 dia.x 5.4mm
LED Type Red; Red
Peak Wavelength 650 nm (6500 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-XZFRS68FVF-2TR-ND - DigiKey
Specs
LED Package: 0402 (1005 Metric)
LED Type Violet
Viewing Angle 160 degrees
View Details