OSRAM Opto Semiconductors Golden DRAGON LED LB W5SM

Description
Golden DRAGON, blue, 2.0 Watt LED, 1000 mA max. current Product Features Package: white SMD package, colorless clear silicone resin Feature of the device: point lightsource with high luminous efficiency and low space Color: blue (467 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (max.): 35 lm/W at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 24 mm tape with 800 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
Golden DRAGON, blue, 2.0 Watt LED, 1000 mA max. current Product Features Package: white SMD package, colorless clear silicone resin Feature of the device: point lightsource with high luminous efficiency and low space Color: blue (467 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (max.): 35 lm/W at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 24 mm tape with 800 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
Golden DRAGON LED - LB W5SM - OSRAM Opto Semiconductors
San Jose, CA, USA
Golden DRAGON LED
LB W5SM
Golden DRAGON LED LB W5SM
Golden DRAGON, blue, 2.0 Watt LED, 1000 mA max. current Product Features Package: white SMD package, colorless clear silicone resin Feature of the device: point lightsource with high luminous efficiency and low space Color: blue (467 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (max.): 35 lm/W at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 24 mm tape with 800 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Golden DRAGON, blue, 2.0 Watt LED, 1000 mA max. current

Product Features

  • Package: white SMD package, colorless clear silicone resin
  • Feature of the device: point lightsource with high luminous efficiency and low space
  • Color: blue (467 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN
  • Optical efficiency (max.): 35 lm/W at 100 mA
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 24 mm tape with 800 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LB W5SM
Product Name Golden DRAGON LED
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918826 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
DURIS® E 3 low and mid power LEDs - GW JCLMS1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 110 degrees
View Details