OSRAM Opto Semiconductors TOPLED Black LB T64G

Description
TOPLED Black, blue (B), black PLCC-2 package, colorless diffused resin, viewing angle 30° Product Features Package: black PLCC-2 package colorless resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction Color: blue (470 nm) Viewing angle at 50 % IV: 30 Technology: ThinGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)
Description
TOPLED Black, blue (B), black PLCC-2 package, colorless diffused resin, viewing angle 30° Product Features Package: black PLCC-2 package colorless resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction Color: blue (470 nm) Viewing angle at 50 % IV: 30 Technology: ThinGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)

Suppliers

Company
Product
Description
Supplier Links
TOPLED Black - LB T64G - OSRAM Opto Semiconductors
San Jose, CA, USA
TOPLED Black
LB T64G
TOPLED Black LB T64G
TOPLED Black, blue (B), black PLCC-2 package, colorless diffused resin, viewing angle 30° Product Features Package: black PLCC-2 package colorless resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction Color: blue (470 nm) Viewing angle at 50 % IV: 30 Technology: ThinGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)

TOPLED Black, blue (B), black PLCC-2 package, colorless diffused resin, viewing angle 30°

Product Features

  • Package: black PLCC-2 package colorless resin
  • Feature of the device: focussed radiation in SMT technology high brightness in beam direction
  • Color: blue (470 nm)
  • Viewing angle at 50 % IV: 30
  • Technology: ThinGaN
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LB T64G
Product Name TOPLED Black
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-MFN3-A636-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers
Specs
LED Type Red
Viewing Angle 120 degrees
Forward Current 0.1000 milliamps
View Details