OSRAM Opto Semiconductors CHIPLED 0603 LB Q39E

Description
CHIPLED 0603, blue (470 nm), compact package Product Features Package: SMT package 0603 colorless diffused resin Feature of the device: compact package Color: blue (470 nm) Viewing angle at 50 % IV: 170 (horizontal)130 (vertical) Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
CHIPLED 0603, blue (470 nm), compact package Product Features Package: SMT package 0603 colorless diffused resin Feature of the device: compact package Color: blue (470 nm) Viewing angle at 50 % IV: 170 (horizontal)130 (vertical) Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
CHIPLED 0603 - LB Q39E - OSRAM Opto Semiconductors
San Jose, CA, USA
CHIPLED 0603
LB Q39E
CHIPLED 0603 LB Q39E
CHIPLED 0603, blue (470 nm), compact package Product Features Package: SMT package 0603 colorless diffused resin Feature of the device: compact package Color: blue (470 nm) Viewing angle at 50 % IV: 170 (horizontal)130 (vertical) Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

CHIPLED 0603, blue (470 nm), compact package

Product Features

  • Package: SMT package 0603 colorless diffused resin
  • Feature of the device: compact package
  • Color: blue (470 nm)
  • Viewing angle at 50 % IV: 170 (horizontal)130 (vertical)
  • Technology: InGaN
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LB Q39E
Product Name CHIPLED 0603
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details