OSRAM Opto Semiconductors Mini TOPLED LB M673

Description
Hyper Mini TOPLED, blue, colorless clear Product Features Package: white SMT package, colorless clear resin Feature of the device: small package for applications where small space is required Color: blue (471 nm) Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Hyper Mini TOPLED, blue, colorless clear Product Features Package: white SMT package, colorless clear resin Feature of the device: small package for applications where small space is required Color: blue (471 nm) Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Mini TOPLED - LB M673 - OSRAM Opto Semiconductors
San Jose, CA, USA
Mini TOPLED
LB M673
Mini TOPLED LB M673
Hyper Mini TOPLED, blue, colorless clear Product Features Package: white SMT package, colorless clear resin Feature of the device: small package for applications where small space is required Color: blue (471 nm) Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Hyper Mini TOPLED, blue, colorless clear

Product Features

  • Package: white SMT package, colorless clear resin
  • Feature of the device: small package for applications where small space is required
  • Color: blue (471 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaN
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LB M673
Product Name Mini TOPLED
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED White Lighting - 846-1089-1-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
LED Indication - Discrete - XLUY61D-A-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details