OSRAM Opto Semiconductors Advanced Power TOPLED LB G6SP

Description
Advanced Power TOPLED, blue, ThinGaN LED, long life time, Lead (Pb) free - RoHS compliant Product Features Package: white SMT package colorless clear silicone resin Feature of the device: more light due to higher optical efficiency higher current at the same ambient temperature possible compared to PowerTOPLED Color: blue (470 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 10 lm/W (blue) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on ˆ… 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Advanced Power TOPLED, blue, ThinGaN LED, long life time, Lead (Pb) free - RoHS compliant Product Features Package: white SMT package colorless clear silicone resin Feature of the device: more light due to higher optical efficiency higher current at the same ambient temperature possible compared to PowerTOPLED Color: blue (470 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 10 lm/W (blue) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on ˆ… 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Advanced Power TOPLED - LB G6SP - OSRAM Opto Semiconductors
San Jose, CA, USA
Advanced Power TOPLED
LB G6SP
Advanced Power TOPLED LB G6SP
Advanced Power TOPLED, blue, ThinGaN LED, long life time, Lead (Pb) free - RoHS compliant Product Features Package: white SMT package colorless clear silicone resin Feature of the device: more light due to higher optical efficiency higher current at the same ambient temperature possible compared to PowerTOPLED Color: blue (470 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 10 lm/W (blue) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on ˆ… 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Advanced Power TOPLED, blue, ThinGaN LED, long life time, Lead (Pb) free - RoHS compliant
Product Features

  • Package: white SMT package colorless clear silicone resin
  • Feature of the device: more light due to higher optical efficiency higher current at the same ambient temperature possible compared to PowerTOPLED
  • Color: blue (470 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN
  • Optical efficiency (typ.): 10 lm/W (blue)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 1000 pcs. on ˆ… 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LB G6SP
Product Name Advanced Power TOPLED
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details