OSRAM Opto Semiconductors Power TOPLED Lens LB E63C

Description
Power TOPLED with Lens, blue, colorless clear, enhanced optical power LED (ATON) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction higher ambient temperature at the same current possible compared to TOPLED Color: blue (469 nm) Viewing angle at 50 % IV: 45 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Power TOPLED with Lens, blue, colorless clear, enhanced optical power LED (ATON) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction higher ambient temperature at the same current possible compared to TOPLED Color: blue (469 nm) Viewing angle at 50 % IV: 45 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Power TOPLED Lens - LB E63C - OSRAM Opto Semiconductors
San Jose, CA, USA
Power TOPLED Lens
LB E63C
Power TOPLED Lens LB E63C
Power TOPLED with Lens, blue, colorless clear, enhanced optical power LED (ATON) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction higher ambient temperature at the same current possible compared to TOPLED Color: blue (469 nm) Viewing angle at 50 % IV: 45 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Power TOPLED with Lens, blue, colorless clear, enhanced optical power LED (ATON)

Product Features

  • Package: white PLCC-4 package colorless clear resin
  • Feature of the device: focussed radiation in SMT technology high brightness in beam direction higher ambient temperature at the same current possible compared to TOPLED
  • Color: blue (469 nm)
  • Viewing angle at 50 % IV: 45
  • Technology: InGaN
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LB E63C
Product Name Power TOPLED Lens
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details