OSRAM Opto Semiconductors LEDs LB E63C-U2V2-35

Description
Power TOPLED Blue,LB E63C-U2V2-35
Request a Quote Datasheet
Description
Power TOPLED Blue,LB E63C-U2V2-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 6659355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power TOPLED Blue,LB E63C-U2V2-35

Power TOPLED Blue,LB E63C-U2V2-35

Supplier's Site
LEDs - 6659355P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power TOPLED Blue,LB E63C-U2V2-35

Power TOPLED Blue,LB E63C-U2V2-35

Supplier's Site
LEDs - 1685411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power TOPLED Blue,LB E63C-U2V2-35

Power TOPLED Blue,LB E63C-U2V2-35

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LB E63C-U2V2-35
Standard LEDs - SMD LB E63C-U2V2-35
Standard LEDs - SMD Blue, 469nm 490mlm, 30mA

Standard LEDs - SMD Blue, 469nm 490mlm, 30mA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6659355 6659355P LB E63C-U2V2-35
Product Name LEDs LEDs Standard LEDs - SMD
LED Package: 3.4 x 3mm
LED Type Blue; Clear
Peak Wavelength 469 nm (4690 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details