OSRAM Opto Semiconductors SIDELED LB A6SG

Description
SIDELED, blue, ThinGaN LED, enhanced life time Product Features Package: white SMT package, colorless clear silicone resin Feature of the device: more light due to higher optical efficiency extremely wide viewing angle ideal for backlighting and coupling in light guides Color: blue (470 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
SIDELED, blue, ThinGaN LED, enhanced life time Product Features Package: white SMT package, colorless clear silicone resin Feature of the device: more light due to higher optical efficiency extremely wide viewing angle ideal for backlighting and coupling in light guides Color: blue (470 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
SIDELED - LB A6SG - OSRAM Opto Semiconductors
San Jose, CA, USA
SIDELED
LB A6SG
SIDELED LB A6SG
SIDELED, blue, ThinGaN LED, enhanced life time Product Features Package: white SMT package, colorless clear silicone resin Feature of the device: more light due to higher optical efficiency extremely wide viewing angle ideal for backlighting and coupling in light guides Color: blue (470 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

SIDELED, blue, ThinGaN LED, enhanced life time

Product Features

  • Package: white SMT package, colorless clear silicone resin
  • Feature of the device: more light due to higher optical efficiency extremely wide viewing angle ideal for backlighting and coupling in light guides
  • Color: blue (470 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LB A6SG
Product Name SIDELED
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
1.6X0.6MM GREEN SMD LED - APA1606CGCK - Kingbright Corporation
Specs
LED Package: Right Angle-1.6X0.6mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
6 suppliers