OSRAM Opto Semiconductors LED Indication - Discrete - LATBG66B LATBG66B

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 746693-LATBG66B Manufacturer Homepage: www.osram.com Reference case: LED Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 746693-LATBG66B Manufacturer Homepage: www.osram.com Reference case: LED Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LATBG66B
746693-LATBG66B
LED Indication - Discrete - LATBG66B 746693-LATBG66B
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 746693-LATBG66B Manufacturer Homepage: www.osram.com Reference case: LED Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 746693-LATBG66B
Manufacturer Homepage: www.osram.com
Reference case: LED
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 746693-LATBG66B
Product Name LED Indication - Discrete - LATBG66B
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® low and mid power LEDs - GR DASPA1.23 - OSRAM Opto Semiconductors
Specs
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 120 degrees
View Details