OSRAM Opto Semiconductors Optical Sensors - Optical Sensors - Photodiodes - BPX65 BPX65

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 201265-BPX65 Packaging: Bulk Response Time: 12ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 50V Viewing Angle: 80° Wavelength: 850nm Spectral Range: 350nm to 1100nm Current - Dark (Typ): 1nA Active Area: 1mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: TO-18-2 Metal Can Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Fibre Optics, Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 201265-BPX65 Packaging: Bulk Response Time: 12ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 50V Viewing Angle: 80° Wavelength: 850nm Spectral Range: 350nm to 1100nm Current - Dark (Typ): 1nA Active Area: 1mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: TO-18-2 Metal Can Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Fibre Optics, Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - BPX65 - 201265-BPX65 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - BPX65
201265-BPX65
Optical Sensors - Optical Sensors - Photodiodes - BPX65 201265-BPX65
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 201265-BPX65 Packaging: Bulk Response Time: 12ns Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 50V Viewing Angle: 80° Wavelength: 850nm Spectral Range: 350nm to 1100nm Current - Dark (Typ): 1nA Active Area: 1mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: TO-18-2 Metal Can Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Fibre Optics, Defence, Military & Aerospace

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 201265-BPX65
Packaging: Bulk
Response Time: 12ns
Mounting: Through Hole
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 50V
Viewing Angle: 80°
Wavelength: 850nm
Spectral Range: 350nm to 1100nm
Current - Dark (Typ): 1nA
Active Area: 1mm2
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: TO-18-2 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Fibre Optics, Defence, Military & Aerospace

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 201265-BPX65
Product Name Optical Sensors - Optical Sensors - Photodiodes - BPX65
Applications Military
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2603903 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Motion Sensor ICs - 8228739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sc-59
Sc-59
Standards and Certifications RoHS
View Details