OSRAM GmbH Photo Transistor, Npn, 850Nm, Dip-6; Wavelength Typ Ams Osram Group BPX 84

Description
PHOTO TRANSISTOR, NPN, 850NM, DIP-6; Wavelength Typ:850nm; Viewing Angle:36°; Power Consumption:90mW; No. of Pins:6Pins; Transistor Case Style:DIP; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet
Description
PHOTO TRANSISTOR, NPN, 850NM, DIP-6; Wavelength Typ:850nm; Viewing Angle:36°; Power Consumption:90mW; No. of Pins:6Pins; Transistor Case Style:DIP; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Transistor, Npn, 850Nm, Dip-6; Wavelength Typ Ams Osram Group - 94AC3870 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor, Npn, 850Nm, Dip-6; Wavelength Typ Ams Osram Group
94AC3870
Photo Transistor, Npn, 850Nm, Dip-6; Wavelength Typ Ams Osram Group 94AC3870
PHOTO TRANSISTOR, NPN, 850NM, DIP-6; Wavelength Typ:850nm; Viewing Angle:36°; Power Consumption:90mW; No. of Pins:6Pins; Transistor Case Style:DIP; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27-J RoHS Compliant: Yes

PHOTO TRANSISTOR, NPN, 850NM, DIP-6; Wavelength Typ:850nm; Viewing Angle:36°; Power Consumption:90mW; No. of Pins:6Pins; Transistor Case Style:DIP; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94AC3870
Product Name Photo Transistor, Npn, 850Nm, Dip-6; Wavelength Typ Ams Osram Group
Peak Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
LED Indication - Discrete - 1125-1441-ND - DigiKey
Specs
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 507 nm (5070 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details