OSRAM GmbH Photo Diode, Aec-Q101, 850Nm, Smdip; No. Of Pins Ams Osram Group BPW 34 SR-Z

Description
PHOTO DIODE, AEC-Q101, 850NM, SMDIP; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:850nm; Angle of Half Sensitivity ±:60°; Dark Current:2nA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes
Datasheet
Description
PHOTO DIODE, AEC-Q101, 850NM, SMDIP; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:850nm; Angle of Half Sensitivity ±:60°; Dark Current:2nA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Diode, Aec-Q101, 850Nm, Smdip; No. Of Pins Ams Osram Group - 94AC3862 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode, Aec-Q101, 850Nm, Smdip; No. Of Pins Ams Osram Group
94AC3862
Photo Diode, Aec-Q101, 850Nm, Smdip; No. Of Pins Ams Osram Group 94AC3862
PHOTO DIODE, AEC-Q101, 850NM, SMDIP; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:850nm; Angle of Half Sensitivity ±:60°; Dark Current:2nA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

PHOTO DIODE, AEC-Q101, 850NM, SMDIP; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:850nm; Angle of Half Sensitivity ±:60°; Dark Current:2nA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 94AC3862
Product Name Photo Diode, Aec-Q101, 850Nm, Smdip; No. Of Pins Ams Osram Group
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Hard To Find - 30A - 1127964-30A - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type Schottky
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X150FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 37.5 volts
View Details