Infineon Technologies AG Hard To Find - 30A 30A

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1127964-30A Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1127964-30A Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 30A - 1127964-30A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 30A
1127964-30A
Hard To Find - 30A 1127964-30A
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1127964-30A Manufacturer Homepage: www.irf.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1127964-30A
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1127964-30A
Product Name Hard To Find - 30A
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2139275 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
40 V, 200 mA Schottky barrier dual diode - BAT721C,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
Rectifier Diodes, Type SBD - Model: TS802C04R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-pack(S)
VF 0.5500 volts
View Details