ams-OSRAM AG
Display Drivers
AS1106WL
Description
LED Driver 24-SOIC
-
DigiKey
-
Quarktwin Technology Ltd.
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 24-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
AS1106WL-ND |
AS1106WL |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
Serial
|
Serial
|
|
Features
|
RoHS
|
RoHS
|
|
Supply Voltage
|
3V; 3.3V; Other; 2.7V ~ 5.5V
|
Other; 2.7V ~ 5.5V
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 4.75V
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Features
RoHS
Supply Voltage
Other; +7.0
Package Type
SOT765-1 SOT765-1
View Details
Device Type
Receiver; Buffer
Supply Voltage
Other
# of Devices
4 #
View Details