OSRAM Opto Semiconductors Sensors, Transducers - Optical Sensors - Phototransistors SFH 3605-3-XX

Description
Win Source Part Number: 1234943-SFH 3605-3-XX Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Tape & Reel (TR) Orientation: Side View Standard Package: 1,600 Mounting: SMD (SMT) Power - Max: 130 mW Voltage - Collector Emitter Breakdown (Max): 7 V Current - Collector (Ic) (Max): 15 mA Viewing Angle: 40° Wavelength: 990nm Current - Dark (Id) (Max): 50 nA Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 100°C ECCN: OBSOLETE Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A8307,SFH3605- 3-XX Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1234943-SFH 3605-3-XX Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Tape & Reel (TR) Orientation: Side View Standard Package: 1,600 Mounting: SMD (SMT) Power - Max: 130 mW Voltage - Collector Emitter Breakdown (Max): 7 V Current - Collector (Ic) (Max): 15 mA Viewing Angle: 40° Wavelength: 990nm Current - Dark (Id) (Max): 50 nA Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 100°C ECCN: OBSOLETE Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A8307,SFH3605- 3-XX Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Phototransistors - SFH 3605-3-XX - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
SFH 3605-3-XX
Sensors, Transducers - Optical Sensors - Phototransistors SFH 3605-3-XX
Win Source Part Number: 1234943-SFH 3605-3-XX Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Tape & Reel (TR) Orientation: Side View Standard Package: 1,600 Mounting: SMD (SMT) Power - Max: 130 mW Voltage - Collector Emitter Breakdown (Max): 7 V Current - Collector (Ic) (Max): 15 mA Viewing Angle: 40° Wavelength: 990nm Current - Dark (Id) (Max): 50 nA Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 100°C ECCN: OBSOLETE Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: ams-OSRAM USA Inc. Other Names: Q65111A8307,SFH3605- 3-XX Product Status: Obsolete

Win Source Part Number: 1234943-SFH 3605-3-XX
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Tape & Reel (TR)
Orientation: Side View
Standard Package: 1,600
Mounting: SMD (SMT)
Power - Max: 130 mW
Voltage - Collector Emitter Breakdown (Max): 7 V
Current - Collector (Ic) (Max): 15 mA
Viewing Angle: 40°
Wavelength: 990nm
Current - Dark (Id) (Max): 50 nA
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 100°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: ams-OSRAM USA Inc.
Other Names: Q65111A8307,SFH3605-3-XX
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Phototransistors
Product Number SFH 3605-3-XX
Product Name Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Phototransistors - 1125-1448-ND - DigiKey
Marktech Optoelectronics
Specs
Phototransistor Type Phototransistor
Package Type Radial
Mounting Option Plugin
View Details
2 suppliers
Sensors, Transducers - Optical Sensors - Phototransistors - SFH 3401-Z - Win Source Electronics
Specs
Phototransistor Type Phototransistor
View Details
Phototransistors - RPM-012PBT87TR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Phototransistor Type Phototransistor
Package Type 4-SMD, No Lead
Mounting Option Surface Mount
View Details
2 suppliers