Win Source Part Number: 1234948-SFH 3605-2/3-Z
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Tape & Reel
Orientation: Side View
Standard Package: 2,000
Mounting: SMD (SMT)
Power - Max: 130 mW
Voltage - Collector Emitter Breakdown (Max): 35 V
Current - Collector (Ic) (Max): 15 mA
Viewing Angle: 40°
Wavelength: 990nm
Current - Dark (Id) (Max): 50 nA
Package / Case: 2-SMD
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: ams-OSRAM USA Inc.
Other Names: SFH 3605-2/3,SFH36052/3Z
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Phototransistors |
| Product Number | SFH 3605-2/3-Z |
| Product Name | Sensors, Transducers - Optical Sensors - Phototransistors |
| Phototransistor Type | Phototransistor |