Win Source Part Number: 1234978-SFH 3410R
Category: Sensors, Transducers>Optical Sensors - Photodiodes
Series: Power TOPLED®
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Diode Type: PIN
Viewing Angle: 120°
Wavelength: 570nm
Current - Dark (Typ): 3nA
Active Area: 0.29mm²
Package / Case: 3-SMD, Gull Wing
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: ams-OSRAM USA Inc.
Other Names: SFH 3410R,SFH3410R,Q6511
Base Product Number: SFH 3410
SENSOR PHOTODIODE 570NM 3SMD GW
Photodiode 570nm 120° 3-SMD, Gull Wing
SENSOR PHOTODIODE 570NM 3SMD GW
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Photodiodes | Photodiodes |
| Product Number | 1234978-SFH 3410R | 475-SFH3410RDKR-ND |
| Product Name | Sensors, Transducers - Optical Sensors - Photodiodes | Photodiodes |
| Photodiode Type | PIN Photodiode | |
| Photodiode Spectral Response | Visible | |
| Peak Sensitivity Wavelength | 570 nm (5700 Å) |