OSRAM Opto Semiconductors Sensors, Transducers - Optical Sensors - Phototransistors SFH 3401-Z

Description
Win Source Part Number: 1234944-SFH 3401-Z Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Tape & Reel (TR) Orientation: Top View Standard Package: 2,000 Mounting: SMD (SMT) Power - Max: 120 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 50 mA Viewing Angle: 120° Wavelength: 850nm Current - Dark (Id) (Max): 200 nA Package / Case: 3-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: Q65110A2635,SFH 3401-Z,SFH3401-Z Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1234944-SFH 3401-Z Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Tape & Reel (TR) Orientation: Top View Standard Package: 2,000 Mounting: SMD (SMT) Power - Max: 120 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 50 mA Viewing Angle: 120° Wavelength: 850nm Current - Dark (Id) (Max): 200 nA Package / Case: 3-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: Q65110A2635,SFH 3401-Z,SFH3401-Z Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Phototransistors - SFH 3401-Z - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
SFH 3401-Z
Sensors, Transducers - Optical Sensors - Phototransistors SFH 3401-Z
Win Source Part Number: 1234944-SFH 3401-Z Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Tape & Reel (TR) Orientation: Top View Standard Package: 2,000 Mounting: SMD (SMT) Power - Max: 120 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 50 mA Viewing Angle: 120° Wavelength: 850nm Current - Dark (Id) (Max): 200 nA Package / Case: 3-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: Q65110A2635,SFH 3401-Z,SFH3401-Z Product Status: Obsolete

Win Source Part Number: 1234944-SFH 3401-Z
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Tape & Reel (TR)
Orientation: Top View
Standard Package: 2,000
Mounting: SMD (SMT)
Power - Max: 120 mW
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 50 mA
Viewing Angle: 120°
Wavelength: 850nm
Current - Dark (Id) (Max): 200 nA
Package / Case: 3-SMD, Gull Wing
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: ams-OSRAM USA Inc.
Other Names: Q65110A2635,SFH 3401-Z,SFH3401-Z
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Phototransistors
Product Number SFH 3401-Z
Product Name Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Surface mount Phototransistor - SML-H10TB - ROHM Semiconductor GmbH
Specs
Phototransistor Type Phototransistor
Package Type SMD
Mounting Option Surface Mount
View Details
2 suppliers
TO-46 Flat Window Hermetic UVC Sensor Phototransistor - L14U2 - Light in Motion LLC
Specs
Phototransistor Type Phototransistor
Package Type TO-46
Mounting Option Plugin
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details