OSRAM Opto Semiconductors Phototransistors SFH 325-4-Z

Description
Phototransistors 980nm Side View 2-LCC (J-Lead)
Request a Quote Datasheet
Description
Phototransistors 980nm Side View 2-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 475-SFH325-4-ZTR-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
475-SFH325-4-ZTR-ND
Phototransistors 475-SFH325-4-ZTR-ND
Phototransistors 980nm Side View 2-LCC (J-Lead)

Phototransistors 980nm Side View 2-LCC (J-Lead)

Buy Now Datasheet
Phototransistors - 475-SFH325-4-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
475-SFH325-4-ZDKR-ND
Phototransistors 475-SFH325-4-ZDKR-ND
SENSOR PHOTO 980NM SID VIEW PLCC

SENSOR PHOTO 980NM SID VIEW PLCC

Buy Now Datasheet
Phototransistors - 475-SFH325-4-ZCT-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
475-SFH325-4-ZCT-ND
Phototransistors 475-SFH325-4-ZCT-ND
SENSOR PHOTO 980NM SID VIEW PLCC

SENSOR PHOTO 980NM SID VIEW PLCC

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - SFH 325-4-Z - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
SFH 325-4-Z
Sensors, Transducers - Optical Sensors - Phototransistors SFH 325-4-Z
Win Source Part Number: 1012241-SFH 325-4-Z Category: Sensors, Transducers>Optical Sensors - Phototransistors Series: SIDELED Package: Tape & Reel (TR) Orientation: Side View Standard Package: 2,000 Power - Max: 165 mW Voltage - Collector Emitter Breakdown (Max): 35 V Current - Collector (Ic) (Max): 15 mA Viewing Angle: 120° Wavelength: 980nm Current - Dark (Id) (Max): 50 nA Mounting Type: Surface Mount, Right Angle Package / Case: 2-LCC (J-Lead) Temperature Range - Operating: -40°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: ams-OSRAM USA Inc. Other Names: SFH325-4,SFH3254,SFH 325-4,SFH 325-4-Z-ND,Q65110A24 84,SFH325-4-Z,SFH325 4Z Base Product Number: SFH 325

Win Source Part Number: 1012241-SFH 325-4-Z
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Series: SIDELED
Package: Tape & Reel (TR)
Orientation: Side View
Standard Package: 2,000
Power - Max: 165 mW
Voltage - Collector Emitter Breakdown (Max): 35 V
Current - Collector (Ic) (Max): 15 mA
Viewing Angle: 120°
Wavelength: 980nm
Current - Dark (Id) (Max): 50 nA
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-LCC (J-Lead)
Temperature Range - Operating: -40°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: ams-OSRAM USA Inc.
Other Names: SFH325-4,SFH3254,SFH 325-4,SFH 325-4-Z-ND,Q65110A2484,SFH325-4-Z,SFH3254Z
Base Product Number: SFH 325

Buy Now Datasheet
Sheung Wan, Hong Kong
Phototransistors
SFH 325-4-Z
Phototransistors SFH 325-4-Z
Phototransistors PHOTOTRANSISTOR

Phototransistors PHOTOTRANSISTOR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Phototransistors Phototransistors Phototransistors
Product Number 475-SFH325-4-ZTR-ND SFH 325-4-Z SFH 325-4-Z
Product Name Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Phototransistors
Phototransistor Type Phototransistor Phototransistor
Package Type 2-LCC (J-Lead)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Radiation Tolerant Hermetic Silicon Phototransistor - IB14N1 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Phototransistors - 1125-1448-ND - DigiKey
Marktech Optoelectronics
Specs
Phototransistor Type Phototransistor
Package Type Radial
Mounting Option Plugin
View Details
2 suppliers