SENSOR PHOTODIODE 890NM 0805
Photodiode 890nm 120ns 140° 0805 (2012 Metric)
Photodiodes Silicon Photodiode ChipLED
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Photodiodes | Photodiodes |
| Product Number | 475-SFH2700FAA01DKR-ND | SFH 2700 FA A01 |
| Product Name | Photodiodes | Photodiodes |
| Photodiode Type | PIN Photodiode | |
| Photodiode Spectral Response | IR | |
| Spectral Response Range | 300 to 1100 nm (3000 to 11000 Å) | |
| Peak Sensitivity Wavelength | 890 nm (8900 Å) |