OSRAM Opto Semiconductors Sensors, Transducers - Optical Sensors - Photodiodes SFH 2440 L

Description
Win Source Part Number: 1234977-SFH 2440 L Category: Sensors, Transducers>Optical Sensors - Photodiodes Series: Power TOPLED® Package: Tape & Reel (TR) Response Time: 90ns Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 16 V Viewing Angle: 120° Wavelength: 620nm Spectral Range: 400nm ~ 690nm Responsivity @ nm: 0.37 A/W @ 620nm Current - Dark (Typ): 1nA Active Area: 7.02mm2 Package / Case: 2-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: ams-OSRAM USA Inc. Other Names: Q65112A0839,SFH 2440 L,SFH2440L Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1234977-SFH 2440 L Category: Sensors, Transducers>Optical Sensors - Photodiodes Series: Power TOPLED® Package: Tape & Reel (TR) Response Time: 90ns Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 16 V Viewing Angle: 120° Wavelength: 620nm Spectral Range: 400nm ~ 690nm Responsivity @ nm: 0.37 A/W @ 620nm Current - Dark (Typ): 1nA Active Area: 7.02mm2 Package / Case: 2-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: ams-OSRAM USA Inc. Other Names: Q65112A0839,SFH 2440 L,SFH2440L Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photodiodes - 1234977-SFH 2440 L - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photodiodes
1234977-SFH 2440 L
Sensors, Transducers - Optical Sensors - Photodiodes 1234977-SFH 2440 L
Win Source Part Number: 1234977-SFH 2440 L Category: Sensors, Transducers>Optical Sensors - Photodiodes Series: Power TOPLED® Package: Tape & Reel (TR) Response Time: 90ns Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 16 V Viewing Angle: 120° Wavelength: 620nm Spectral Range: 400nm ~ 690nm Responsivity @ nm: 0.37 A/W @ 620nm Current - Dark (Typ): 1nA Active Area: 7.02mm2 Package / Case: 2-SMD, Gull Wing Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: ams-OSRAM USA Inc. Other Names: Q65112A0839,SFH 2440 L,SFH2440L Product Status: Obsolete

Win Source Part Number: 1234977-SFH 2440 L
Category: Sensors, Transducers>Optical Sensors - Photodiodes
Series: Power TOPLED®
Package: Tape & Reel (TR)
Response Time: 90ns
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 16 V
Viewing Angle: 120°
Wavelength: 620nm
Spectral Range: 400nm ~ 690nm
Responsivity @ nm: 0.37 A/W @ 620nm
Current - Dark (Typ): 1nA
Active Area: 7.02mm2
Package / Case: 2-SMD, Gull Wing
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.1050
Mfr: ams-OSRAM USA Inc.
Other Names: Q65112A0839,SFH 2440 L,SFH2440L
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Photodiodes
SFH 2440 L
Photodiodes SFH 2440 L
Photodiodes Light Sensor DIL SMT

Photodiodes Light Sensor DIL SMT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 1234977-SFH 2440 L SFH 2440 L
Product Name Sensors, Transducers - Optical Sensors - Photodiodes Photodiodes
Unlock Full Specs
to access all available technical data

Similar Products

Photodiode modules - C10439-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
Active Area Diameter or Length 10 mm (0.3937 inch)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
SMT PIN Photodiodes - SFH 2400 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 380 to 1100 nm (3800 to 11000 Å)
View Details
2 suppliers