OSRAM SYLVANIA, Inc. Fluorescent Electronic Ballast QTP-2X28T5/UNV-PSN/49180

Description
HIGH FREQUENCY TYPE 14.17 INCH L X 1.18 INCH W X 0.83 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 1 LAMP(S) FP28T5 LAMP TYPE 28 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.55/0.23 AMPERE INPUT CURRENT SERIES WIRING NORMAL OUTPUT CIRCUIT TYPE 32 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 1 BALLAST FACTOR QUICKTRONIC[R], PROSTART[R], PENTRON[R] BRAND APPLICABLE STANDARD ANSI C62.41 CAT-A APPLICATION COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, SCHOOL, NEW CONSTRUCTION, DIRECT/INDIRECT LIGHTING, SURFACE MOUNT, COVE LIGHTING
Datasheet
Description
HIGH FREQUENCY TYPE 14.17 INCH L X 1.18 INCH W X 0.83 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 1 LAMP(S) FP28T5 LAMP TYPE 28 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.55/0.23 AMPERE INPUT CURRENT SERIES WIRING NORMAL OUTPUT CIRCUIT TYPE 32 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 1 BALLAST FACTOR QUICKTRONIC[R], PROSTART[R], PENTRON[R] BRAND APPLICABLE STANDARD ANSI C62.41 CAT-A APPLICATION COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, SCHOOL, NEW CONSTRUCTION, DIRECT/INDIRECT LIGHTING, SURFACE MOUNT, COVE LIGHTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - QTP-2X28T5/UNV-PSN/49180 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Fluorescent Electronic Ballast
QTP-2X28T5/UNV-PSN/49180
Fluorescent Electronic Ballast QTP-2X28T5/UNV-PSN/49180
HIGH FREQUENCY TYPE 14.17 INCH L X 1.18 INCH W X 0.83 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 1 LAMP(S) FP28T5 LAMP TYPE 28 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.55/0.23 AMPERE INPUT CURRENT SERIES WIRING NORMAL OUTPUT CIRCUIT TYPE 32 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 1 BALLAST FACTOR QUICKTRONIC[R], PROSTART[R], PENTRON[R] BRAND APPLICABLE STANDARD ANSI C62.41 CAT-A APPLICATION COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, SCHOOL, NEW CONSTRUCTION, DIRECT/INDIRECT LIGHTING, SURFACE MOUNT, COVE LIGHTING
  • HIGH FREQUENCY TYPE
  • 14.17 INCH L X 1.18 INCH W X 0.83 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA, FCC APPROVAL
  • 1 LAMP(S)
  • FP28T5 LAMP TYPE
  • 28 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.55/0.23 AMPERE INPUT CURRENT
  • SERIES WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 32 W INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • STRAIGHT LAMP STYLE
  • 0.98 POWER FACTOR
  • 1 BALLAST FACTOR
  • QUICKTRONIC[R], PROSTART[R], PENTRON[R] BRAND
  • APPLICABLE STANDARD ANSI C62.41 CAT-A
  • APPLICATION COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, SCHOOL, NEW CONSTRUCTION, DIRECT/INDIRECT LIGHTING, SURFACE MOUNT, COVE LIGHTING
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number QTP-2X28T5/UNV-PSN/49180
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Lamp Type T5
Start Method Preheat; Rapid Start
Nominal Voltage 120V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Compact Fluorescent Electronic Dimming Ballast - QTP-2X18CF/UNV-DALI/51372 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Features Dimmable
View Details
Ballasts - SKEU324HE/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
BALLAST KIT MH1000/PULSE START M141 QUAD-TAP - 81989 - Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details