OSRAM SYLVANIA, Inc. Fluorescent Electronic Ballast QS2X54T5HOUNVPS80SC/49419

Description
LOW FREQUENCY TYPE 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 2 LAMP(S) FP54T5HO LAMP TYPE 54 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.80/0.34 AMPERE INPUT CURRENT SERIES WIRING 96/93 W INPUT POWER PROGRAMMED RAPID STARTING TYPE 0.98 POWER FACTOR 0.8 BALLAST FACTOR APPLICATION OFFICE, SCHOOLS, COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, NEW CONSTRUCTION, RENOVATION
Datasheet
Description
LOW FREQUENCY TYPE 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 2 LAMP(S) FP54T5HO LAMP TYPE 54 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.80/0.34 AMPERE INPUT CURRENT SERIES WIRING 96/93 W INPUT POWER PROGRAMMED RAPID STARTING TYPE 0.98 POWER FACTOR 0.8 BALLAST FACTOR APPLICATION OFFICE, SCHOOLS, COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, NEW CONSTRUCTION, RENOVATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - QS2X54T5HOUNVPS80SC/49419 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Fluorescent Electronic Ballast
QS2X54T5HOUNVPS80SC/49419
Fluorescent Electronic Ballast QS2X54T5HOUNVPS80SC/49419
LOW FREQUENCY TYPE 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 2 LAMP(S) FP54T5HO LAMP TYPE 54 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.80/0.34 AMPERE INPUT CURRENT SERIES WIRING 96/93 W INPUT POWER PROGRAMMED RAPID STARTING TYPE 0.98 POWER FACTOR 0.8 BALLAST FACTOR APPLICATION OFFICE, SCHOOLS, COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, NEW CONSTRUCTION, RENOVATION
  • LOW FREQUENCY TYPE
  • 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA, FCC APPROVAL
  • 2 LAMP(S)
  • FP54T5HO LAMP TYPE
  • 54 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.80/0.34 AMPERE INPUT CURRENT
  • SERIES WIRING
  • 96/93 W INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • 0.98 POWER FACTOR
  • 0.8 BALLAST FACTOR
  • APPLICATION OFFICE, SCHOOLS, COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, NEW CONSTRUCTION, RENOVATION
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number QS2X54T5HOUNVPS80SC/49419
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Lamp Type T5
Start Method Preheat; Rapid Start
Nominal Voltage 120V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
FLUORESCENT ELECTRONIC BALLAST - QHE-2X32T8/UNV-PSH-HT-B/49450 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Start Method Preheat; Rapid Start
View Details
Ballasts - SKEU322/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
BALLAST KIT MH250 QUAD-TAP/PULSE START - 81998 - Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details