OSRAM SYLVANIA, Inc. FLUORESCENT ELECTRONIC BALLAST QHE-2X32T8/UNV-PSH-HT-B/49450

Description
LOW FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1.6 INCH H SIZE -29 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) FO32/XP LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.60/0.27 AMPERE INPUT CURRENT PARALLEL WIRING 72/70 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 1.15 BALLAST FACTOR
Datasheet
Description
LOW FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1.6 INCH H SIZE -29 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) FO32/XP LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.60/0.27 AMPERE INPUT CURRENT PARALLEL WIRING 72/70 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 1.15 BALLAST FACTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLUORESCENT ELECTRONIC BALLAST - QHE-2X32T8/UNV-PSH-HT-B/49450 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
FLUORESCENT ELECTRONIC BALLAST
QHE-2X32T8/UNV-PSH-HT-B/49450
FLUORESCENT ELECTRONIC BALLAST QHE-2X32T8/UNV-PSH-HT-B/49450
LOW FREQUENCY TYPE 9.5 INCH L X 2.38 INCH W X 1.6 INCH H SIZE -29 DEG C MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) FO32/XP LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.60/0.27 AMPERE INPUT CURRENT PARALLEL WIRING 72/70 W INPUT POWER PROGRAMMED RAPID STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 1.15 BALLAST FACTOR
  • LOW FREQUENCY TYPE
  • 9.5 INCH L X 2.38 INCH W X 1.6 INCH H SIZE
  • -29 DEG C MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • 2 LAMP(S)
  • FO32/XP LAMP TYPE
  • 32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.60/0.27 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • 72/70 W INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • STRAIGHT LAMP STYLE
  • 0.98 POWER FACTOR
  • 1.15 BALLAST FACTOR
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number QHE-2X32T8/UNV-PSH-HT-B/49450
Product Name FLUORESCENT ELECTRONIC BALLAST
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Start Method Preheat; Rapid Start
Nominal Voltage 120V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
BALLAST KIT LU70 QUAD-TAP - 81970 - Premium Quality Lighting
Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Compact Fluorescent Electronic Ballast - GEC213MVPS-3W - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark; UL, CSA, FCC
Lamp Type CFL Lamp
View Details
Fluorescent Electronic Ballast - QHE-4X32T8/UNV-ISL-SC-1-CC-B/49368 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Start Method Instant Start
View Details