OSRAM SYLVANIA, Inc. Fluorescent Electronic Ballast QS2X28T5UNVPS95SC/49412

Description
LOW FREQUENCY TYPE 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE 32 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) FP28T5PM/ECO LAMP TYPE 28 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.5/0.22 AMPERE INPUT CURRENT SERIES WIRING 60/58 W INPUT POWER PROGRAMMED STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 0.95 BALLAST FACTOR APPLICATION OFFICE, SCHOOLS, COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, NEW CONSTRUCTION, RENOVATION
Description
LOW FREQUENCY TYPE 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE 32 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) FP28T5PM/ECO LAMP TYPE 28 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.5/0.22 AMPERE INPUT CURRENT SERIES WIRING 60/58 W INPUT POWER PROGRAMMED STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 0.95 BALLAST FACTOR APPLICATION OFFICE, SCHOOLS, COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, NEW CONSTRUCTION, RENOVATION

Suppliers

Company
Product
Description
Supplier Links
Danvers, MA, USA
Fluorescent Electronic Ballast
QS2X28T5UNVPS95SC/49412
Fluorescent Electronic Ballast QS2X28T5UNVPS95SC/49412
LOW FREQUENCY TYPE 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE 32 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL 2 LAMP(S) FP28T5PM/ECO LAMP TYPE 28 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.5/0.22 AMPERE INPUT CURRENT SERIES WIRING 60/58 W INPUT POWER PROGRAMMED STARTING TYPE STRAIGHT LAMP STYLE 0.98 POWER FACTOR 0.95 BALLAST FACTOR APPLICATION OFFICE, SCHOOLS, COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, NEW CONSTRUCTION, RENOVATION
  • LOW FREQUENCY TYPE
  • 9.5 INCH L X 1.68 INCH W X 1.18 INCH H SIZE
  • 32 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA APPROVAL
  • 2 LAMP(S)
  • FP28T5PM/ECO LAMP TYPE
  • 28 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.5/0.22 AMPERE INPUT CURRENT
  • SERIES WIRING
  • 60/58 W INPUT POWER
  • PROGRAMMED STARTING TYPE
  • STRAIGHT LAMP STYLE
  • 0.98 POWER FACTOR
  • 0.95 BALLAST FACTOR
  • APPLICATION OFFICE, SCHOOLS, COMMERCIAL, RETAIL, HOSPITALITY, INSTITUTIONAL, NEW CONSTRUCTION, RENOVATION
Supplier's Site

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number QS2X28T5UNVPS95SC/49412
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Lamp Type T5
Start Method Preheat
Nominal Voltage 120V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts for Fluorescent Lamps - F32T8 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 277V
Lamp Wattage 32 watts
View Details
Compact Fluorescent Electronic Ballast - BCFL2X42 - RAB Lighting
Specs
Ballast Technology Diplexer
Nominal Voltage 120V; 208V; 220/240V; 277V
Lamp Wattage 84 watts
View Details