RAB Lighting Compact Fluorescent Electronic Ballast BCFL2X42

Description
0 DEG F MIN. STARTING TEMPERATURE 2 LAMP(S) 84 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.8 AMPERE AT 120 V, 0.5 AMPERE AT 208/240 V, 0.4 AMPERE AT 277 V INPUT CURRENT ELECTRONIC, HPF CIRCUIT TYPE 93 W INPUT POWER
Datasheet
Description
0 DEG F MIN. STARTING TEMPERATURE 2 LAMP(S) 84 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.8 AMPERE AT 120 V, 0.5 AMPERE AT 208/240 V, 0.4 AMPERE AT 277 V INPUT CURRENT ELECTRONIC, HPF CIRCUIT TYPE 93 W INPUT POWER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Electronic Ballast - BCFL2X42 - RAB Lighting
Northvale, NJ, USA
Compact Fluorescent Electronic Ballast
BCFL2X42
Compact Fluorescent Electronic Ballast BCFL2X42
0 DEG F MIN. STARTING TEMPERATURE 2 LAMP(S) 84 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.8 AMPERE AT 120 V, 0.5 AMPERE AT 208/240 V, 0.4 AMPERE AT 277 V INPUT CURRENT ELECTRONIC, HPF CIRCUIT TYPE 93 W INPUT POWER
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 2 LAMP(S)
  • 84 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.8 AMPERE AT 120 V, 0.5 AMPERE AT 208/240 V, 0.4 AMPERE AT 277 V INPUT CURRENT
  • ELECTRONIC, HPF CIRCUIT TYPE
  • 93 W INPUT POWER
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Ballasts
Product Number BCFL2X42
Product Name Compact Fluorescent Electronic Ballast
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Fluorescent Ballast - EB-132PRS-U-ES-HBF_246 - McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Preheat
Nominal Voltage 120V
View Details
Open Core and Coil HID Ballast - BMHH400PSQ - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details