OSRAM SYLVANIA, Inc. FLUORESCENT ELECTRONIC BALLAST QHE2X32T8/UNV/DIM/TC/50736

Description
LOW FREQUENCY TYPE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 2 LAMP(S) FO32XP LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.51/0.24 AMPERE INPUT CURRENT SERIES WIRING PROGRAMMED RAPID STARTING TYPE 0.98 POWER FACTOR 0.88 BALLAST FACTOR
Datasheet
Description
LOW FREQUENCY TYPE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 2 LAMP(S) FO32XP LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.51/0.24 AMPERE INPUT CURRENT SERIES WIRING PROGRAMMED RAPID STARTING TYPE 0.98 POWER FACTOR 0.88 BALLAST FACTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLUORESCENT ELECTRONIC BALLAST - QHE2X32T8/UNV/DIM/TC/50736 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
FLUORESCENT ELECTRONIC BALLAST
QHE2X32T8/UNV/DIM/TC/50736
FLUORESCENT ELECTRONIC BALLAST QHE2X32T8/UNV/DIM/TC/50736
LOW FREQUENCY TYPE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, FCC APPROVAL 2 LAMP(S) FO32XP LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.51/0.24 AMPERE INPUT CURRENT SERIES WIRING PROGRAMMED RAPID STARTING TYPE 0.98 POWER FACTOR 0.88 BALLAST FACTOR
  • LOW FREQUENCY TYPE
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA, FCC APPROVAL
  • 2 LAMP(S)
  • FO32XP LAMP TYPE
  • 32 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.51/0.24 AMPERE INPUT CURRENT
  • SERIES WIRING
  • PROGRAMMED RAPID STARTING TYPE
  • 0.98 POWER FACTOR
  • 0.88 BALLAST FACTOR
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number QHE2X32T8/UNV/DIM/TC/50736
Product Name FLUORESCENT ELECTRONIC BALLAST
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Start Method Preheat; Rapid Start
Nominal Voltage 120V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
Open Core and Coil HID Ballast - BMHH1000/480 - RAB Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark
Lamp Type Metal Halide Lamp
View Details