GE Lighting Compact Fluorescent Electronic Ballast GEC225MVPS-A

Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 1 OR 2 LAMP(S) F40/28BX/2G11, F40/25BX/2G11 LAMP TYPE 28/25 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.33/0.15/0.53/0.23/ 0.3/0.14/0.48/0.21 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 40/62/61/36/57/56 W INPUT POWER PROGRAMMED STARTING TYPE 0.99/0.95 POWER FACTOR 1.17/1/1.22 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION ULTRASTART[R] BRAND
Datasheet
Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 1 OR 2 LAMP(S) F40/28BX/2G11, F40/25BX/2G11 LAMP TYPE 28/25 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.33/0.15/0.53/0.23/ 0.3/0.14/0.48/0.21 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 40/62/61/36/57/56 W INPUT POWER PROGRAMMED STARTING TYPE 0.99/0.95 POWER FACTOR 1.17/1/1.22 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION ULTRASTART[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Electronic Ballast - GEC225MVPS-A - GE Lighting
Cleveland, OH, USA
Compact Fluorescent Electronic Ballast
GEC225MVPS-A
Compact Fluorescent Electronic Ballast GEC225MVPS-A
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL APPROVAL 1 OR 2 LAMP(S) F40/28BX/2G11, F40/25BX/2G11 LAMP TYPE 28/25 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.33/0.15/0.53/0.23/ 0.3/0.14/0.48/0.21 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 40/62/61/36/57/56 W INPUT POWER PROGRAMMED STARTING TYPE 0.99/0.95 POWER FACTOR 1.17/1/1.22 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION ULTRASTART[R] BRAND
  • 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 15 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CUL APPROVAL
  • 1 OR 2 LAMP(S)
  • F40/28BX/2G11, F40/25BX/2G11 LAMP TYPE
  • 28/25 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.33/0.15/0.53/0.23/0.3/0.14/0.48/0.21 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 40/62/61/36/57/56 W INPUT POWER
  • PROGRAMMED STARTING TYPE
  • 0.99/0.95 POWER FACTOR
  • 1.17/1/1.22 BALLAST FACTOR
  • SIDE EXIT LEAD CONFIGURATION
  • ULTRASTART[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GEC225MVPS-A
Product Name Compact Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications UL Listing Mark; UL, CUL
Lamp Type CFL Lamp
Start Method Programmed
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts for Fluorescent Lamps - F40 Rapid Start - Aero-Tech Light Bulb Co.
Specs
Start Method Rapid Start
Nominal Voltage 277V
Lamp Wattage 46 watts
View Details
Fluorescent Electronic Ballast - GE232-MVPS-L - GE Lighting
Specs
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Programmed
View Details
Smart Lighting Solutions, LLC
View Details