OSRAM SYLVANIA, Inc. HID Electronic Ballast QTP2X20MH-UNV-J/51969

Description
LOW FREQUENCY TYPE 4.6 INCH L X 3.4 INCH D X 1.4 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL J-BOX MOUNT WITH PEM STUD MOUNTING 0.38/0.16 AMPERE CURRENT RATING 2 LAMP(S) 46 W POWER RATING METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE 120 TO 277 VAC AT 50/60 HZ INPUT VOLTAGE M156/C156 ANSI CODE 0.98 POWER FACTOR 1 BALLAST FACTOR APPLICATION TRACK LIGHTING, DOWNLIGHTING, LANDSCAPE LIGHTING, RETAIL, HOSPITALITY, INSTITUTIONAL, COMMERCIAL
Datasheet
Description
LOW FREQUENCY TYPE 4.6 INCH L X 3.4 INCH D X 1.4 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL J-BOX MOUNT WITH PEM STUD MOUNTING 0.38/0.16 AMPERE CURRENT RATING 2 LAMP(S) 46 W POWER RATING METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE 120 TO 277 VAC AT 50/60 HZ INPUT VOLTAGE M156/C156 ANSI CODE 0.98 POWER FACTOR 1 BALLAST FACTOR APPLICATION TRACK LIGHTING, DOWNLIGHTING, LANDSCAPE LIGHTING, RETAIL, HOSPITALITY, INSTITUTIONAL, COMMERCIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Electronic Ballast - QTP2X20MH-UNV-J/51969 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
HID Electronic Ballast
QTP2X20MH-UNV-J/51969
HID Electronic Ballast QTP2X20MH-UNV-J/51969
LOW FREQUENCY TYPE 4.6 INCH L X 3.4 INCH D X 1.4 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL J-BOX MOUNT WITH PEM STUD MOUNTING 0.38/0.16 AMPERE CURRENT RATING 2 LAMP(S) 46 W POWER RATING METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE 120 TO 277 VAC AT 50/60 HZ INPUT VOLTAGE M156/C156 ANSI CODE 0.98 POWER FACTOR 1 BALLAST FACTOR APPLICATION TRACK LIGHTING, DOWNLIGHTING, LANDSCAPE LIGHTING, RETAIL, HOSPITALITY, INSTITUTIONAL, COMMERCIAL
  • LOW FREQUENCY TYPE
  • 4.6 INCH L X 3.4 INCH D X 1.4 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 10 MAX. THD
  • UL APPROVAL
  • J-BOX MOUNT WITH PEM STUD MOUNTING
  • 0.38/0.16 AMPERE CURRENT RATING
  • 2 LAMP(S)
  • 46 W POWER RATING
  • METAL HALIDE LAMP TYPE
  • 20 W LAMP WATTAGE
  • 120 TO 277 VAC AT 50/60 HZ INPUT VOLTAGE
  • M156/C156 ANSI CODE
  • 0.98 POWER FACTOR
  • 1 BALLAST FACTOR
  • APPLICATION TRACK LIGHTING, DOWNLIGHTING, LANDSCAPE LIGHTING, RETAIL, HOSPITALITY, INSTITUTIONAL, COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number QTP2X20MH-UNV-J/51969
Product Name HID Electronic Ballast
Ballast Technology Diplexer; HID
Standards and Certifications UL Listing Mark
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Specs
Ballast Technology Diplexer
Lamp Type T8
Start Method Instant Start
View Details
Ballasts - SKEU322/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V; 347V; 480V
View Details