OSRAM SYLVANIA, Inc. Open Core and Coil HID Ballast M175/480-KIT/47035

Description
3-15/16 INCH L X 4 INCH W X 2-3/16 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL APPROVAL METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE 480 VAC INPUT VOLTAGE 0.54 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 210 W INPUT POWER M57/H39 ANSI CODE OPEN CIRCUIT VOLTAGE 305 V
Datasheet
Description
3-15/16 INCH L X 4 INCH W X 2-3/16 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL APPROVAL METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE 480 VAC INPUT VOLTAGE 0.54 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 210 W INPUT POWER M57/H39 ANSI CODE OPEN CIRCUIT VOLTAGE 305 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - M175/480-KIT/47035 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Open Core and Coil HID Ballast
M175/480-KIT/47035
Open Core and Coil HID Ballast M175/480-KIT/47035
3-15/16 INCH L X 4 INCH W X 2-3/16 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL APPROVAL METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE 480 VAC INPUT VOLTAGE 0.54 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE 210 W INPUT POWER M57/H39 ANSI CODE OPEN CIRCUIT VOLTAGE 305 V
  • 3-15/16 INCH L X 4 INCH W X 2-3/16 INCH H SIZE
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS
  • UL APPROVAL
  • METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • 480 VAC INPUT VOLTAGE
  • 0.54 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER CIRCUIT TYPE
  • 210 W INPUT POWER
  • M57/H39 ANSI CODE
  • OPEN CIRCUIT VOLTAGE 305 V
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number M175/480-KIT/47035
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Open Core and Coil HID Ballast - BMHH70QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Ballasts for Fluorescent Lamps - F32T8 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 277V
Lamp Wattage 32 watts
View Details
Ballasts - SKEU323/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details