OSRAM SYLVANIA, Inc. Open Core and Coil HID Ballast LU70/480-KIT/47579

Description
-40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, BALLAST, IGNITOR CONTENTS UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE 480 VAC INPUT VOLTAGE HX-HPF CIRCUIT TYPE 91 W INPUT POWER S62 ANSI CODE
Datasheet
Description
-40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, BALLAST, IGNITOR CONTENTS UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE 480 VAC INPUT VOLTAGE HX-HPF CIRCUIT TYPE 91 W INPUT POWER S62 ANSI CODE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danvers, MA, USA
Open Core and Coil HID Ballast
LU70/480-KIT/47579
Open Core and Coil HID Ballast LU70/480-KIT/47579
-40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, BALLAST, IGNITOR CONTENTS UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE 480 VAC INPUT VOLTAGE HX-HPF CIRCUIT TYPE 91 W INPUT POWER S62 ANSI CODE
  • -40 DEG F MIN. STARTING TEMPERATURE
  • 60 HZ FREQUENCY RATING
  • CORE AND COIL, BALLAST, IGNITOR CONTENTS
  • UL, CSA APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • 480 VAC INPUT VOLTAGE
  • HX-HPF CIRCUIT TYPE
  • 91 W INPUT POWER
  • S62 ANSI CODE
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number LU70/480-KIT/47579
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Open Core and Coil HID Ballast - M400/480-KIT/47065 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark
Lamp Type Metal Halide Lamp
View Details
Fluorescent Electronic Dimming Ballast - EHDT539MU110 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
Phantom Digital 750W Electronic Ballast, 120/240V Dimmable - PHE750DS - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 750 watts
View Details