OSRAM SYLVANIA, Inc. Open Core and Coil HID Ballast LU100/480-KIT/47593

Description
3-15/16 INCH L X 3.15 INCH W X 2-3/16 INCH H SIZE CORE AND COIL, DRY CAPACITOR, BRACKET, IGNITOR, MOUNTING HARDWARE CONTENTS UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE 480 VAC INPUT VOLTAGE CONSTANT WATTAGE ISOLATED TRANSFORMER CIRCUIT TYPE 132 W INPUT POWER S54 ANSI CODE HIGH VOLTAGE PULSE PRESENT ON OPEN CIRCUIT OPEN CIRCUIT VOLTAGE 120 V PACKAGING QUANTITY 1
Datasheet
Description
3-15/16 INCH L X 3.15 INCH W X 2-3/16 INCH H SIZE CORE AND COIL, DRY CAPACITOR, BRACKET, IGNITOR, MOUNTING HARDWARE CONTENTS UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE 480 VAC INPUT VOLTAGE CONSTANT WATTAGE ISOLATED TRANSFORMER CIRCUIT TYPE 132 W INPUT POWER S54 ANSI CODE HIGH VOLTAGE PULSE PRESENT ON OPEN CIRCUIT OPEN CIRCUIT VOLTAGE 120 V PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danvers, MA, USA
Open Core and Coil HID Ballast
LU100/480-KIT/47593
Open Core and Coil HID Ballast LU100/480-KIT/47593
3-15/16 INCH L X 3.15 INCH W X 2-3/16 INCH H SIZE CORE AND COIL, DRY CAPACITOR, BRACKET, IGNITOR, MOUNTING HARDWARE CONTENTS UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE 480 VAC INPUT VOLTAGE CONSTANT WATTAGE ISOLATED TRANSFORMER CIRCUIT TYPE 132 W INPUT POWER S54 ANSI CODE HIGH VOLTAGE PULSE PRESENT ON OPEN CIRCUIT OPEN CIRCUIT VOLTAGE 120 V PACKAGING QUANTITY 1
  • 3-15/16 INCH L X 3.15 INCH W X 2-3/16 INCH H SIZE
  • CORE AND COIL, DRY CAPACITOR, BRACKET, IGNITOR, MOUNTING HARDWARE CONTENTS
  • UL, CSA APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • 480 VAC INPUT VOLTAGE
  • CONSTANT WATTAGE ISOLATED TRANSFORMER CIRCUIT TYPE
  • 132 W INPUT POWER
  • S54 ANSI CODE
  • HIGH VOLTAGE PULSE PRESENT ON OPEN CIRCUIT
  • OPEN CIRCUIT VOLTAGE 120 V
  • PACKAGING QUANTITY 1
Supplier's Site Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Ballasts
Product Number LU100/480-KIT/47593
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU324HE/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
2 TUBE PL40 120/277v ELECTRONIC BALLAST -  - Interlectric Corporation
Specs
Ballast Technology Diplexer
Lamp Type CFL Lamp
View Details
Fluorescent Ballast - EB-232IS-U-ES_1250 - McWong International, Inc.
Specs
Ballast Technology Diplexer
Start Method Instant Start
Nominal Voltage 120V
View Details