SENSOR PHOTODIODE 880NM 2SMD
SENSOR PHOTODIODE 880NM 2SMD
Photodiode 880nm 20ns 120° 2-SMD, Z-Bend
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Photodiodes | Photodiodes |
| Product Number | 475-BP104FASR-ZCT-ND | BP 104 FASR-Z |
| Product Name | Photodiodes | Photodiodes |
| Photodiode Type | PIN Photodiode | |
| Photodiode Spectral Response | IR | |
| Spectral Response Range | 730 to 1100 nm (7300 to 11000 Å) | |
| Peak Sensitivity Wavelength | 880 nm (8800 Å) |