Ampleon RF Amplifiers BPC10M6X2S200Z

Description
RF Amplifier IC ISM Module
Request a Quote Datasheet
Description
RF Amplifier IC ISM Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1603-1176-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1603-1176-ND
RF Amplifiers 1603-1176-ND
RF Amplifier IC ISM Module

RF Amplifier IC ISM Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BPC10M6X2S200Z - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BPC10M6X2S200Z
RF and Wireless - RF Amplifiers BPC10M6X2S200Z
IC RF AMP ISM MODULE

IC RF AMP ISM MODULE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1603-1176-ND BPC10M6X2S200Z
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications ISM
Minimum Gain 38 dB ? to 38 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-14000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 14000 MHz
Output VSWR 2 :1
View Details
Specs
Frequency Range 700 to 2700 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details