Ampleon 32V MOSFET Transistor BLS6G2933S-130,112

Description
RF MOSFET LDMOS 32V CDFM2 Product overview: BLS6G2933S-130,112 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 32V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLS6G2933S-130,1 12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET LDMOS 32V CDFM2 Product overview: BLS6G2933S-130,112 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 32V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLS6G2933S-130,1 12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32V MOSFET Transistor
285-BLS6G2933S-130,112
32V MOSFET Transistor 285-BLS6G2933S-130,112
RF MOSFET LDMOS 32V CDFM2 Product overview: BLS6G2933S-130,112 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 32V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLS6G2933S-130,1 12 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 32V CDFM2 Product overview: BLS6G2933S-130,112 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 32V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLS6G2933S-130,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS6G2933S-130,112 - 864342-BLS6G2933S-130,112 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS6G2933S-130,112
864342-BLS6G2933S-130,112
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS6G2933S-130,112 864342-BLS6G2933S-130,112
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864342-BLS6G2933S-13 0,112 Features: RF Mosfet LDMOS 32 V 100 mA 2.9GHz ~ 3.3GHz 12.5dB 130W CDFM2 Package: Tray Package: SOT922-1 Family Name: BLS6 Categories: Discrete Semiconductor Products Case / Package: CDFM2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0075

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864342-BLS6G2933S-130,112
Features: RF Mosfet LDMOS 32 V 100 mA 2.9GHz ~ 3.3GHz 12.5dB 130W CDFM2
Package: Tray
Package: SOT922-1
Family Name: BLS6
Categories: Discrete Semiconductor Products
Case / Package: CDFM2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0075

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLS6G2933S-130,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLS6G2933S-130,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLS6G2933S-130,112
RF MOSFET LDMOS 32V CDFM2

RF MOSFET LDMOS 32V CDFM2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 285-BLS6G2933S-130,112 864342-BLS6G2933S-130,112 BLS6G2933S-130,112
Product Name 32V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLS6G2933S-130,112 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tray SOT3; CDFM2 SOT-922-1
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
40V 123A MOSFET Transistor - 278-AUIRFS8403TRL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 99000 milliwatts
View Details
5 suppliers