Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864338-BLS2731-110,1
Operating Temperature Range: 200°C (TJ)
Features: RF Transistor NPN 75V 12A 3.1GHz 500W Chassis Mount CDFM2
Package: Tray
Package: SOT-423A
Mounting: Chassis Mount
Part Status: Obsolete
Family Name: BLS2731
Categories: Discrete Semiconductor Products
Case / Package: CDFM2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 4
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 934045780114, BLS2731-110 TRAY, BLS2731-110 TRAY-ND
RF Transistor NPN 75V 12A 3.1GHz 500W Chassis Mount CDFM2
RF TRANS NPN 75V 3.1GHZ CDFM2
RF TRANS NPN 75V 3.1GHZ CDFM2
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 864338-BLS2731-110,114 | BLS2731-110,114-ND | BLS2731-110,114 | BLS2731-110,114 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - BLS2731-110,114 | Bipolar RF Transistors | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; CDFM2 | SOT-423A | SOT-423A | |
| IC(max) | 12000 milliamps | |||
| VCEO | 75 volts | 75 volts | ||
| Power Gain | 7 dB |