Ampleon RF and Wireless - RF Amplifiers BLM9D2327S-50PBG

Description
RF FET
Description
RF FET

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
BLM9D2327S-50PBG
RF and Wireless - RF Amplifiers BLM9D2327S-50PBG
RF FET

RF FET

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number BLM9D2327S-50PBG
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2300 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-17700-21200-30-80 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 17700 to 21200 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - BGA751L7E6327XTSA1 - 769999-BGA751L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 800 to 900 MHz
Minimum Gain 15.8 dB
View Details
3 suppliers