Ampleon RF Amplifiers BLM9D2327-26BZ

Description
RF Mosfet LDMOS 28V 76mA 2.3GHz ~ 2.7GHz 27dB 44.9dBm 20-PQFN (8x8)
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 76mA 2.3GHz ~ 2.7GHz 27dB 44.9dBm 20-PQFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1603-1196-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1603-1196-6-ND
RF Amplifiers 1603-1196-6-ND
RF Mosfet LDMOS 28V 76mA 2.3GHz ~ 2.7GHz 27dB 44.9dBm 20-PQFN (8x8)

RF Mosfet LDMOS 28V 76mA 2.3GHz ~ 2.7GHz 27dB 44.9dBm 20-PQFN (8x8)

Buy Now Datasheet
RF Amplifiers - 1603-1196-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1603-1196-2-ND
RF Amplifiers 1603-1196-2-ND
RF Mosfet LDMOS 28V 76mA 2.3GHz ~ 2.7GHz 27dB 44.9dBm 20-PQFN (8x8)

RF Mosfet LDMOS 28V 76mA 2.3GHz ~ 2.7GHz 27dB 44.9dBm 20-PQFN (8x8)

Buy Now Datasheet
RF Amplifiers - 1603-1196-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1603-1196-1-ND
RF Amplifiers 1603-1196-1-ND
RF Mosfet LDMOS 28V 76mA 2.3GHz ~ 2.7GHz 27dB 44.9dBm 20-PQFN (8x8)

RF Mosfet LDMOS 28V 76mA 2.3GHz ~ 2.7GHz 27dB 44.9dBm 20-PQFN (8x8)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BLM9D2327-26BZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BLM9D2327-26BZ
RF and Wireless - RF Amplifiers BLM9D2327-26BZ
BLM9D2327-26B/SOT146 2/REELDP

BLM9D2327-26B/SOT1462/REELDP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1603-1196-6-ND BLM9D2327-26BZ
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2300 to 2700 MHz 2300 to 2700 MHz
Minimum Gain 27 dB ? to 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-800-18000-25-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 800 to 18000 MHz
Minimum Gain 25 dB
View Details
Specs
Applications RF Microwave
Frequency Range 1800 to 2000 MHz
Minimum Gain 30 dB
View Details