Ampleon RF Amplifiers BLM9D1822S-60PBGY

Description
RF Mosfet LDMOS (Dual) 28V 222mA 1.8GHz ~ 2.2GHz 28.7dB OMP-780-16G-1
Request a Quote Datasheet
Description
RF Mosfet LDMOS (Dual) 28V 222mA 1.8GHz ~ 2.2GHz 28.7dB OMP-780-16G-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1603-BLM9D1822S-60PBGYCT-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet LDMOS (Dual) 28V 222mA 1.8GHz ~ 2.2GHz 28.7dB OMP-780-16G-1

RF Mosfet LDMOS (Dual) 28V 222mA 1.8GHz ~ 2.2GHz 28.7dB OMP-780-16G-1

Buy Now Datasheet
RF Amplifiers - 1603-BLM9D1822S-60PBGYTR-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet LDMOS (Dual) 28V 222mA 1.8GHz ~ 2.2GHz 28.7dB OMP-780-16G-1

RF Mosfet LDMOS (Dual) 28V 222mA 1.8GHz ~ 2.2GHz 28.7dB OMP-780-16G-1

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BLM9D1822S-60PBGY - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BLM9D1822S-60PBGY
RF and Wireless - RF Amplifiers BLM9D1822S-60PBGY
BLM9D1822S-60PBG/OMP 780/REELDP

BLM9D1822S-60PBG/OMP780/REELDP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1603-BLM9D1822S-60PBGYCT-ND BLM9D1822S-60PBGY
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1800 to 2200 MHz 1800 to 2200 MHz
Minimum Gain 28.7 dB ? to 28.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGM15MA12E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, W-CDMA
Frequency Range 1700 to 2200 MHz
View Details
2 suppliers
RF Amplifiers - 2312-QPA2612TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12000 MHz
View Details
4 - 40 GHz Wideband Gain Block - AMM-9862PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details