The BLM9D1822S-60PBG is a dual-section, 2-stage integrated Doherty MMIC using GEN9 LDMOS technology for RF power amplification in base station applications from 1800MHz to 2200MHz. It is packaged in a plastic, heatsink small outline package (OMP-780-16G-1) with 16 leads and an exposed ground flange. The device integrates carrier and peaking devices, input splitter, and output combiner, with independent bias control for each section and high section-to-section isolation. It delivers 3.16W output power at 1960MHz with 28.7dB gain and 22.8% drain efficiency under 1-carrier LTE 20MHz modulation. The device supports operation up to a junction temperature of 225°C and meets ESD standards per CDM Class C2A and HBM Class 1C. It is not automotive qualified.
RF FET Product overview: BLM9D1822S-60PBG from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF Amplifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-BLM9D1822S-60PBG
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 860-BLM9D1822S-60PBG |
| Product Name | MOSFET Transistor |
| Package Type | Tape & Reel (TR) |