Ampleon RF and Wireless - RF Amplifiers BLM8D2327S-50PB(G)

Description
RF FET
Description
RF FET

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
BLM8D2327S-50PB(G)
RF and Wireless - RF Amplifiers BLM8D2327S-50PB(G)
RF FET

RF FET

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number BLM8D2327S-50PB(G)
Product Name RF and Wireless - RF Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Specs
Frequency Range 700 to 2100 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details
SMT MMIC, Low Noise, Linear Amplifier, 50 MHz to 3000 MHz, 50Ω - RAMP-33LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 3000 MHz
Minimum Gain 11 dB
View Details