Ampleon RF Amplifiers BLM7G1822S-40PBY

Description
RF Mosfet LDMOS (Dual) 28V 40mA 1.81GHz ~ 2.17GHz 31.5dB 4W 16-HSOPF
Request a Quote Datasheet
Description
RF Mosfet LDMOS (Dual) 28V 40mA 1.81GHz ~ 2.17GHz 31.5dB 4W 16-HSOPF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 568-12801-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-12801-1-ND
RF Amplifiers 568-12801-1-ND
RF Mosfet LDMOS (Dual) 28V 40mA 1.81GHz ~ 2.17GHz 31.5dB 4W 16-HSOPF

RF Mosfet LDMOS (Dual) 28V 40mA 1.81GHz ~ 2.17GHz 31.5dB 4W 16-HSOPF

Buy Now Datasheet
RF Amplifiers - 568-12801-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-12801-2-ND
RF Amplifiers 568-12801-2-ND
RF Mosfet LDMOS (Dual) 28V 40mA 1.81GHz ~ 2.17GHz 31.5dB 4W 16-HSOPF

RF Mosfet LDMOS (Dual) 28V 40mA 1.81GHz ~ 2.17GHz 31.5dB 4W 16-HSOPF

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BLM7G1822S-40PBY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BLM7G1822S-40PBY
RF and Wireless - RF Amplifiers BLM7G1822S-40PBY
RF FET LDMOS 65V 31.5DB SOT12111

RF FET LDMOS 65V 31.5DB SOT12111

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 568-12801-1-ND BLM7G1822S-40PBY
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1810 to 2170 MHz 1810 to 2170 MHz
Minimum Gain 31.5 dB ? to 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
2.4 GHz Low Noise Amplifier - SKY65405-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 15 dB
View Details
5 suppliers