Ampleon RF and Wireless - RF Amplifiers BLM7G1822S-40ABGY

Description
RF FET LDMOS 65V 31.5DB SOT12122
Description
RF FET LDMOS 65V 31.5DB SOT12122

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - BLM7G1822S-40ABGY - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BLM7G1822S-40ABGY
RF and Wireless - RF Amplifiers BLM7G1822S-40ABGY
RF FET LDMOS 65V 31.5DB SOT12122

RF FET LDMOS 65V 31.5DB SOT12122

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number BLM7G1822S-40ABGY
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2170 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2 :1
View Details
2.4 GHz WLAN Switch/LNA Front End - SE2601T - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
AMM-7210UC, 22 GHz - 57 GHz GaAs Driver Amplifier - AMM-7210UC - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Connectorized; connectorized
View Details